Infineon Technologies AG Variable Capacitance Diodes (Varicaps, Varactors) - BBY 51-02W E6327 BBY 51-02W E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022305-BBY 51-02W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 7V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SCD80-2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022305-BBY 51-02W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 7V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SCD80-2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BBY 51-02W E6327 - 1022305-BBY 51-02W E6327 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY 51-02W E6327
1022305-BBY 51-02W E6327
Variable Capacitance Diodes (Varicaps, Varactors) - BBY 51-02W E6327 1022305-BBY 51-02W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1022305-BBY 51-02W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 7V Capacitance Ratio: 2.2 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: PG-SCD80-2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1022305-BBY 51-02W E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.7pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 7V
Capacitance Ratio: 2.2
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: PG-SCD80-2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
7V 20MA Diode and Rectifier - 282-BBY 51-02W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V 20MA Diode and Rectifier
282-BBY 51-02W E6327
7V 20MA Diode and Rectifier 282-BBY 51-02W E6327
DIODE TUNING 7V 20MA SCD-80 Product overview: BBY 51-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY 51-02W E6327 can be used for catalog matching and distributor lookup.

DIODE TUNING 7V 20MA SCD-80 Product overview: BBY 51-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY 51-02W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY51-02WE6327-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
BBY51-02WE6327-ND
Variable Capacitance (Varicaps, Varactors) BBY51-02WE6327-ND
Varactors Single 7V Surface Mount SCD-80

Varactors Single 7V Surface Mount SCD-80

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - BBY 51-02W E6327 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BBY 51-02W E6327
Variable Capacitance (Varicaps, Varactors) BBY 51-02W E6327
DIODE TUNING 7V 20MA SCD-80

DIODE TUNING 7V 20MA SCD-80

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Diodes
Product Number 1022305-BBY 51-02W E6327 282-BBY 51-02W E6327 BBY51-02WE6327-ND BBY 51-02W E6327
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BBY 51-02W E6327 7V 20MA Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data