Win Source Part Number: 1117701-EGP20GHE3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 4,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 2 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: EGP20
Product Status: Obsolete
DIODE GEN PURP 400V 2A DO204AC Product overview: EGP20GHE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20GHE3/54 can be used for catalog matching and distributor lookup.
Diode Standard 400V 2A Through Hole DO-204AC (DO-15)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1117701-EGP20GHE3/54 | 280-EGP20GHE3/54 | EGP20GHE3/54-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 400V 2A Diode and Rectifier | Single Diodes |
| Diode Type | Standard | ||
| VF | 1.25 volts | ||
| VR | 400 volts | ||
| IR | 0.0050 mA |