onsemi Through-Hole 1A 400V Diode and Rectifier EGP10G

Description
1A 400V Ultra Fast Recovery Rectifier, DO-41, Through Hole Product overview: EGP10G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 400V Ultra Fast Recovery Rectifier, DO-41, Through Hole Product overview: EGP10G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1A 400V Diode and Rectifier
280-EGP10G
Through-Hole 1A 400V Diode and Rectifier 280-EGP10G
1A 400V Ultra Fast Recovery Rectifier, DO-41, Through Hole Product overview: EGP10G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10G can be used for catalog matching and distributor lookup.

1A 400V Ultra Fast Recovery Rectifier, DO-41, Through Hole Product overview: EGP10G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - EGP10G - 1035945-EGP10G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGP10G
1035945-EGP10G
Diodes, Rectifiers - Single - EGP10G 1035945-EGP10G
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1035945-EGP10G Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1035945-EGP10G
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8031813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8031813
Schottky Diodes & Rectifiers 8031813
Diode, Fairchild, EGP10G

Diode, Fairchild, EGP10G

Supplier's Site
Schottky Diodes & Rectifiers - 8031813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8031813P
Schottky Diodes & Rectifiers 8031813P
Diode, Fairchild, EGP10G

Diode, Fairchild, EGP10G

Supplier's Site
Schottky Diodes & Rectifiers - 1455338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1455338
Schottky Diodes & Rectifiers 1455338
Diode, Fairchild, EGP10G

Diode, Fairchild, EGP10G

Supplier's Site
Single Diodes - EGP10GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGP10GCT-ND
Single Diodes EGP10GCT-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - EGP10GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGP10GTR-ND
Single Diodes EGP10GTR-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
EGP10G
Rectifiers EGP10G
Rectifiers 1A Rectifier UF Recovery

Rectifiers 1A Rectifier UF Recovery

Buy Now Datasheet
Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Onsemi - 74AC0299 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Onsemi
74AC0299
Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Onsemi 74AC0299
RECTIFIER, SINGLE, 1A, 400V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 400V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGP10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGP10G
Discrete Semiconductor Products - Diodes - Rectifiers EGP10G
DIODE GEN PURP 400V 1A DO41

DIODE GEN PURP 400V 1A DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-EGP10G 1035945-EGP10G 8031813 8031813P EGP10GCT-ND EGP10G 74AC0299 EGP10G
Product Name Through-Hole 1A 400V Diode and Rectifier Diodes, Rectifiers - Single - EGP10G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Rectifiers Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel Do-41 DO-41; DO-41 DO-41; DO-41 DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data