3.0A Ultra Fast Recovery Rectifier
Diode Standard 200V 3A Through Hole DO-201AD
Diode Standard 200V 3A Through Hole DO-201AD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 051081-EGP30D
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 95pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1,250
Rectifiers 3.0a Rectifier UF Recovery Product overview: EGP30D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-EGP30D can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 3A, 200V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GEN PURP 200V 3A DO201AD
Rectifiers 3.0a Rectifier UF Recovery
DIODE GEN PURP 200V 3A DO201AD
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | EGP30D | EGP30DTR-ND | 051081-EGP30D | 2085-EGP30D | 46AC0634 | EGP30D | EGP30D | EGP30D |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - EGP30D | 3.0a Diode and Rectifier | Rectifier, Single, 3A, 200V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | |||||||
| Life Cycle Stage | Active | Declining | ||||||
| Package | Axial Lead | Reel | DO-201; DO-201AD, Axial | DO-201; DO-201AD | DO-201 | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||||
| Diode Type | Standard |