Diode Standard 800V 2A Through Hole DO-15
Rectifier Diode, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, DO-204AC
Rectifier Diode, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, DO-204AC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1035955-EGP20KTA
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
800V 2A Ultra Fast Recovery Rectifier, DO-15, Through Hole Product overview: EGP20KTA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20KTA can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 2A DO15
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | EGP20KTATR-ND | EGP20KTA | 1035955-EGP20KTA | 280-EGP20KTA | EGP20KTA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - EGP20KTA | Through-Hole 800V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | DO-15; DO-15, DO-204AC | Tape and Reel | |||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Standard |