ROHM Semiconductor USA, LLC 16V 150MW Zener Diode EDZVT2R16B

Description
DIODE ZENER 16V 150MW EMD2 Product overview: EDZVT2R16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R16B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 16V 150MW EMD2 Product overview: EDZVT2R16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R16B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 150MW Zener Diode - 287-EDZVT2R16B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 150MW Zener Diode
287-EDZVT2R16B
16V 150MW Zener Diode 287-EDZVT2R16B
DIODE ZENER 16V 150MW EMD2 Product overview: EDZVT2R16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R16B can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 150MW EMD2 Product overview: EDZVT2R16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R16B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - EDZVT2R16BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R16BDKR-ND
Single Zener Diodes EDZVT2R16BDKR-ND
Zener Diode 16V 150mW ±2% Surface Mount EMD2

Zener Diode 16V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R16BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R16BCT-ND
Single Zener Diodes EDZVT2R16BCT-ND
Zener Diode 16V 150mW ±2% Surface Mount EMD2

Zener Diode 16V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R16BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R16BTR-ND
Single Zener Diodes EDZVT2R16BTR-ND
Zener Diode 16V 150mW ±2% Surface Mount EMD2

Zener Diode 16V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Diodes - Zener - Single - EDZVT2R16B - 1035843-EDZVT2R16B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZVT2R16B
1035843-EDZVT2R16B
Diodes - Zener - Single - EDZVT2R16B 1035843-EDZVT2R16B
Manufacturer: Rohm Semiconductor Win Source Part Number: 1035843-EDZVT2R16B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1035843-EDZVT2R16B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZVT2R16B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZVT2R16B
Discrete Semiconductor Products - Diodes - Zener EDZVT2R16B
DIODE ZENER 16V 150MW EMD2

DIODE ZENER 16V 150MW EMD2

Supplier's Site
DIODE ZENER 16V 150MW EMD2 - 687-EDZVT2R16B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 16V 150MW EMD2
687-EDZVT2R16B
DIODE ZENER 16V 150MW EMD2 687-EDZVT2R16B
DIODE ZENER 16V 150MW EMD2

DIODE ZENER 16V 150MW EMD2

Supplier's Site
Zener Diode, 0.15W, 16V, Sod-523; Zener Voltage Vz Typ Rohm - 81Y6078 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.15W, 16V, Sod-523; Zener Voltage Vz Typ Rohm
81Y6078
Zener Diode, 0.15W, 16V, Sod-523; Zener Voltage Vz Typ Rohm 81Y6078
ZENER DIODE, 0.15W, 16V, SOD-523; Zener Voltage Vz Typ:16V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.15W, 16V, SOD-523; Zener Voltage Vz Typ:16V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZVT2R16B
Zener Diodes EDZVT2R16B
Zener Diodes Diode Zener Sgl 16.18V 150mW

Zener Diodes Diode Zener Sgl 16.18V 150mW

Buy Now Datasheet
Single Zener Diodes - EDZVT2R16B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
EDZVT2R16B
Single Zener Diodes EDZVT2R16B
DIODE ZENER 16V 150MW EMD2

DIODE ZENER 16V 150MW EMD2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-EDZVT2R16B EDZVT2R16BDKR-ND 1035843-EDZVT2R16B EDZVT2R16B 687-EDZVT2R16B 81Y6078 EDZVT2R16B EDZVT2R16B
Product Name 16V 150MW Zener Diode Single Zener Diodes Diodes - Zener - Single - EDZVT2R16B Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 16V 150MW EMD2 Zener Diode, 0.15W, 16V, Sod-523; Zener Voltage Vz Typ Rohm Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) EMD2 EMD2 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS
VZ 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
ZZT 50 ohms 50 ohms 50 ohms 50 ohms
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B75-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers