Rectifiers 1.0 Amp 150 Volt Product overview: EGL41C-E3/96 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-EGL41C-E3/96 can be used for catalog matching and distributor lookup.
Diode Standard 150V 1A Surface Mount DO-213AB
Diode Standard 150V 1A Surface Mount DO-213AB
Diode Standard 150V 1A Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 080924-EGL41C-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 150V 1A DO213AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-EGL41C-E3/96 | EGL41C-E3/96GITR-ND | 080924-EGL41C-E3/96 | EGL41C-E3/96 | EGL41C-E3/96 |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - EGL41C-E3/96 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Reel | DO-213AB(GL41) | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts |