Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 1A Through Hole DO-41
1A 200V Ultra Fast Recovery Rectifier, DO-41, Through Hole Product overview: EGP10D from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10D can be used for catalog matching and distributor lookup.
1.0A Ultra Fast Recovery Rectifier
Diode, Fairchild, EGP10D
Diode, Fairchild, EGP10D
Diode, Fairchild, EGP10D
DIODE GEN PURP 200V 1A DO41
Rectifiers 1.0a Rectifier UF Recovery
DIODE GEN PURP 200V 1A DO41
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | EGP10DCT-ND | 280-EGP10D | EGP10D | 8075311P | 8075311 | EGP10D | EGP10D | EGP10D |
| Product Name | Single Diodes | Through-Hole 1A 200V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||||
| Package | Tape and Reel | DO-41; Axial Lead / DO-41 | DO-41; DO-41 | Do-41 | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | |||||||
| Diode Applications | Rectifier |