25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-353
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-EGUARD0503FCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 |
| Peak Pulse Power | 150 watts |
| VC | 25 volts |