onsemi EGP20G Rectifier
onsemi EGP20G Rectifier
onsemi EGP20G Rectifier
2A 400V Ultrafast Recovery Rectifier, DO-15, Through Hole Product overview: EGP20G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20G can be used for catalog matching and distributor lookup.
2.0A Ultra Fast Recovery Rectifier
2.0A Ultra Fast Recovery Rectifier
Diode Standard 400V 2A Through Hole DO-15
Diode Standard 400V 2A Through Hole DO-15
Rectifiers 2A Rectifier UF Recovery
Ultra Fast Recovery Power Rectifier, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 400V 2A DO15
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 8075318P | 8075318 | 280-EGP20G | EGP20G | EGP20GCT-ND | EGP20G | 18C6318 | EGP20G |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Through-Hole 2A 400V Diode and Rectifier | Single Diodes | Rectifiers | Ultra Fast Recovery Power Rectifier, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-15; DO-15 | Do-15 | Tape and Reel | AXIAL LEAD DO 204 | DO-15; DO-15 | DO-15 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 50 ns | |||||||
| IO | 2 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |