Manufacturer: Fairchild Semiconductor
Win Source Part Number: 080923-EGF1D
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10µA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Capacitance @ Vr F: 15pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
Rectifiers 1.0a Rectifier UF Recovery Product overview: EGF1D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-EGF1D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A DO214AC
DIODES, RECTIFIERS - SINGLE; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A DO214AC
Rectifiers 1.0a Rectifier UF Recovery
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 080923-EGF1D | EGF1DFSDKR-ND | EGF1D | 2085-EGF1D | EGF1D | 17AC9669 | EGF1D | EGF1D |
| Product Name | Discrete Semiconductor Products | Single Diodes | 1.0a Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes, Rectifiers Single; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | Rectifiers | |
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| trr | 50 ns | 50 ns |