Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015205-EGF1C
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 150V 1A DO214AC Product overview: EGF1C from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1C can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 1A, 150V V(RRM), Silicon, DO-214AC
Rectifier Diode, 1 Phase, 1 Element, 1A, 150V V(RRM), Silicon, DO-214AC
RECTIFIER, 150V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1.0a Rectifier UF Recovery
DIODE GEN PURP 150V 1A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 015205-EGF1C | EGF1CTR-ND | 280-EGF1C | EGF1C | 82C2065 | EGF1C | EGF1C |
| Product Name | Diodes, Rectifiers - Single - EGF1C | Single Diodes | 150V 1A Diode and Rectifier | Rectifier, 150V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | |||||
| VR | 150 volts | ||||||
| IR | 0.0100 mA | ||||||
| trr | 50 ns | 50 ns |