Manufacturer: Vishay
Win Source Part Number: 870269-EGP50D-E3/73
Series: SUPERECTIFIER®
Features: Diode Standard 200 V 5A Through Hole GP20
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Package: DO-201AA, DO-27, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: EGP50
Categories: Discrete Semiconductor Products
Case / Package: GP20
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 200V 5A Through Hole GP20
DIODE GEN PURP 200V 5A GP20 Product overview: EGP50D-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP50D-E3/73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 5A GP20
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 870269-EGP50D-E3/73 | EGP50D-E3/73-ND | 280-EGP50D-E3/73 | EGP50D-E3/73 |
| Product Name | Diodes, Rectifiers - Single - EGP50D-E3/73 | Single Diodes | 200V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 200 V 5A Through Hole GP20 | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | Tape & Box (TB) |