ROHM Semiconductor USA, LLC Diodes - Zener - Single - EDZVT2R11B EDZVT2R11B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 870120-EDZVT2R11B Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode ±2% Surface Mount EMD2 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: EDZVT2 Categories: Discrete Semiconductor Products Case / Package: EMD2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: EDZVT2R11BDKR, EDZVT2R11BTR, EDZVT2R11B-ND, EDZVT2R11BCT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 870120-EDZVT2R11B Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode ±2% Surface Mount EMD2 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: EDZVT2 Categories: Discrete Semiconductor Products Case / Package: EMD2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: EDZVT2R11BDKR, EDZVT2R11BTR, EDZVT2R11B-ND, EDZVT2R11BCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - EDZVT2R11B - 870120-EDZVT2R11B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZVT2R11B
870120-EDZVT2R11B
Diodes - Zener - Single - EDZVT2R11B 870120-EDZVT2R11B
Manufacturer: Rohm Semiconductor Win Source Part Number: 870120-EDZVT2R11B Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode ±2% Surface Mount EMD2 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Family Name: EDZVT2 Categories: Discrete Semiconductor Products Case / Package: EMD2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: EDZVT2R11BDKR, EDZVT2R11BTR, EDZVT2R11B-ND, EDZVT2R11BCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 870120-EDZVT2R11B
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode ±2% Surface Mount EMD2
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: EDZVT2
Categories: Discrete Semiconductor Products
Case / Package: EMD2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: EDZVT2R11BDKR, EDZVT2R11BTR, EDZVT2R11B-ND, EDZVT2R11BCT

Buy Now Datasheet
Single Zener Diodes - EDZVT2R11BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R11BCT-ND
Single Zener Diodes EDZVT2R11BCT-ND
Zener Diode 11V 150mW ±2% Surface Mount EMD2

Zener Diode 11V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R11BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R11BDKR-ND
Single Zener Diodes EDZVT2R11BDKR-ND
Zener Diode 11V 150mW ±2% Surface Mount EMD2

Zener Diode 11V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
11V 150MW Zener Diode - 287-EDZVT2R11B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 150MW Zener Diode
287-EDZVT2R11B
11V 150MW Zener Diode 287-EDZVT2R11B
DIODE ZENER 11V 150MW EMD2 Product overview: EDZVT2R11B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R11B can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 150MW EMD2 Product overview: EDZVT2R11B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R11B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZVT2R11B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZVT2R11B
Discrete Semiconductor Products - Diodes - Zener EDZVT2R11B
DIODE ZENER 11V 150MW EMD2

DIODE ZENER 11V 150MW EMD2

Supplier's Site
Diodes >> Zener Diodes - EDZVT2R11B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
EDZVT2R11B
Diodes >> Zener Diodes EDZVT2R11B
±2% Single 10.76V~11.22V 150mW 11V SOD-523 Zener Diodes ROHS

±2% Single 10.76V~11.22V 150mW 11V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 0.15W, 11V, Sod-523; Zener Voltage Vz Typ Rohm - 81Y6075 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.15W, 11V, Sod-523; Zener Voltage Vz Typ Rohm
81Y6075
Zener Diode, 0.15W, 11V, Sod-523; Zener Voltage Vz Typ Rohm 81Y6075
ZENER DIODE, 0.15W, 11V, SOD-523; Zener Voltage Vz Typ:11V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.15W, 11V, SOD-523; Zener Voltage Vz Typ:11V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - EDZVT2R11B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
EDZVT2R11B
Single Zener Diodes EDZVT2R11B
DIODE ZENER 11V 150MW EMD2

DIODE ZENER 11V 150MW EMD2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 870120-EDZVT2R11B EDZVT2R11BCT-ND 287-EDZVT2R11B EDZVT2R11B EDZVT2R11B 81Y6075 EDZVT2R11B
Product Name Diodes - Zener - Single - EDZVT2R11B Single Zener Diodes 11V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diode, 0.15W, 11V, Sod-523; Zener Voltage Vz Typ Rohm Single Zener Diodes
Package EMD2 Tape & Reel (TR) EMD2 SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS RoHS
VZ 11 volts 11 volts 11 volts 11 volts 11 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B56X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1709024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details