Zener Diode 3V 150mW ±3.5% Surface Mount EMD2
Zener Diode 3V 150mW ±3.5% Surface Mount EMD2
Zener Diode 3V 150mW ±3.5% Surface Mount EMD2
DIODE ZENER 3V 150MW EMD2
ZENER DIODE, AEC-Q101, 3V, 0.15W, SOD523; Zener Voltage Vz Typ:3V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; AutomotiveRoHS Compliant: Yes
Zener Diodes 3.01-3.22V 5mA SOD-523; EMD2
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R3.0BTR-ND | EDZVFHT2R3.0B | 27AC4456 | EDZVFHT2R3.0B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 3V, 0.15W, Sod523; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | |||
| Package | EMD2 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | |
| VZ | 3 volts | 3 volts |