Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 710094-EGP10A-E3/54
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: EGP10A
Manufacturer Pack Quantity: 5,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 1A
Current - Reverse Leakage at Vr: 5μA at 50V
Capacitance at Vr, F: 22pF at 4V, 1MHz
ULTRA FAST RECOVERY RECTFR 50V 1A 2PIN DO-204AL - Tape and Reel Product overview: EGP10A-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10A-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 1A DO204AL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | EGP10A-E3/54-ND | 710094-EGP10A-E3/54 | 280-EGP10A-E3/54 | EGP10A-E3/54 | EGP10A-E3/54 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - EGP10A-E3/54 | 50V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9500 volts | 0.9500 volts | |||
| VR | 50 volts |