Zener Diode 9.1V 150mW ±2% Surface Mount EMD2
Zener Diode 9.1V 150mW ±2% Surface Mount EMD2
Zener Diode 9.1V 150mW ±2% Surface Mount EMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 015194-EDZVT2R9.1B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
DIODE ZENER 9.1V 150MW EMD2 Product overview: EDZVT2R9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R9.1B can be used for catalog matching and distributor lookup.
DIODE ZENER 9.1V 150MW EMD2
ZENER DIODE, 9.1V, 0.15W, SC-79; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:150mW; Diode Case Style:SC-79; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
Zener Diodes Diode Zener Sgl 9.04V 150mW
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVT2R9.1BCT-ND | 015194-EDZVT2R9.1B | 287-EDZVT2R9.1B | EDZVT2R9.1B | 78AC6145 | EDZVT2R9.1B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - EDZVT2R9.1B | 9.1V 150MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 9.1V, 0.15W, Sc-79; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | ||||
| Package | EMD2 | Tape & Reel (TR) | EMD2 | SC-79 | SOD-523; SOD-523-2 | |
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms |