The Rectifier, part number 38C7065, is designed for applications requiring a repetitive peak reverse voltage of 400V and an average forward current of 3A. It features a glass passivated cavity-free junction, which enhances its reliability and efficiency. The device has a low forward voltage drop, with a maximum of 1.25V at 3A, and a high surge current capability of 125A for short durations. The reverse recovery time is specified at 50ns, making it suitable for high-frequency applications. This rectifier is housed in a DO-201AD glass case and is compliant with RoHS standards, indicating it is free from lead and halides. The operating temperature range is from -65°C to 150°C, ensuring versatility in various environments.
Rectifiers 3.0a Rectifier UF Recovery Product overview: EGP30G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-EGP30G can be used for catalog matching and distributor lookup.
Diode Standard 400V 3A Through Hole DO-201AD
Diode Standard 400V 3A Through Hole DO-201AD
EGP30G - 3.0A Ultra Fast Recovery Rectifier
EGP30G - 3.0A Ultra Fast Recovery Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1035956-EGP30G
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,250
RECTIFIER, 400V, 3A, DO-201AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
Rectifiers 3.0a Rectifier UF Recovery
Rectifiers 3.0a Rectifier UF Recovery
DIODE GEN PURP 400V 3A DO201AD
DIODE GEN PURP 400V 3A DO201AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 2085-EGP30G | EGP30GTR-ND | EGP30G | 1035956-EGP30G | 38C7065 | 598-EGP30G | EGP30G | EGP30G | EGP30G |
| Product Name | 3.0a Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - EGP30G | Rectifier, 400V, 3A, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Rectifiers 3.0a Rectifier UF Recovery | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Reel | AXIAL1-B/S | DO-201; DO-201ADRoHS Compliant: Yes | DO-201; DO-201AD | DO-201 | DO-201; DO-201AD, Axial | |||
| RoHS Compliant | RoHS | RoHS | |||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||||
| Diode Applications | Rectifier | EFFICIENCY | |||||||
| Life Cycle Stage | Active | Declining |