Rectifier Diode, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-15
Diode Standard 100V 2A Through Hole DO-15
Diode Standard 100V 2A Through Hole DO-15
DIODE GEN PURP 100V 2A DO15
RECTIFIER, SINGLE, 2A, 100V, DO-15; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | EGP20B | EGP20BTR-ND | EGP20B | 07AH3847 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 2A, 100V, Do-15; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Package | AXIAL2-B/S | DO-15 | ||
| Life Cycle Stage | Active | Declining | ||
| Tj | -65 to 150 C (-85 to 302 F) | |||
| VF | 0.9500 volts | 0.9500 volts |