17V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFNWB (1.45x1)
17V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFNWB (1.45x1)
17V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFNWB (1.45x1)
TVS DIODE 5VWM 17VC 6DFNWB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-EGUARD0522PTR-ND | EGUARD0522P |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 6-UFDFN | 6-DFNWB (1.45x1) |
| Peak Pulse Power | 150 watts | 150 watts |
| VC | 17 volts | 17 volts |