Vishay Precision Group 400V 0.5A Diode and Rectifier EGL34G-E3/98

Description
Diode Switching 400V 0.5A 2-Pin DO-213AA T/R Product overview: EGL34G-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL34G-E3/98 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 0.5A 2-Pin DO-213AA T/R Product overview: EGL34G-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL34G-E3/98 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 0.5A Diode and Rectifier - 280-EGL34G-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 0.5A Diode and Rectifier
280-EGL34G-E3/98
400V 0.5A Diode and Rectifier 280-EGL34G-E3/98
Diode Switching 400V 0.5A 2-Pin DO-213AA T/R Product overview: EGL34G-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL34G-E3/98 can be used for catalog matching and distributor lookup.

Diode Switching 400V 0.5A 2-Pin DO-213AA T/R Product overview: EGL34G-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL34G-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - EGL34G-E3/98 - 015207-EGL34G-E3/98 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGL34G-E3/98
015207-EGL34G-E3/98
Diodes, Rectifiers - Single - EGL34G-E3/98 015207-EGL34G-E3/98
Manufacturer: Vishay Win Source Part Number: 015207-EGL34G-E3/98 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.35V @ 500mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 015207-EGL34G-E3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 500mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - EGL34G-E3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGL34G-E3/98GICT-ND
Single Diodes EGL34G-E3/98GICT-ND
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - EGL34G-E3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGL34G-E3/98GITR-ND
Single Diodes EGL34G-E3/98GITR-ND
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - EGL34G-E3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Switching Diodes - 8122054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8122054
Switching Diodes 8122054
Vishay EGL34G-E3/98 Silicon Junction

Vishay EGL34G-E3/98 Silicon Junction

Supplier's Site
Switching Diodes - 8122054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8122054P
Switching Diodes 8122054P
Vishay EGL34G-E3/98 Silicon Junction

Vishay EGL34G-E3/98 Silicon Junction

Supplier's Site
Switching Diodes - 1657163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1657163
Switching Diodes 1657163
Vishay EGL34G-E3/98 Silicon Junction

Vishay EGL34G-E3/98 Silicon Junction

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - EGL34G-E3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGL34G-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers EGL34G-E3/98
DIODE GP 400V 500MA DO213AA

DIODE GP 400V 500MA DO213AA

Supplier's Site
DIODE GEN PURP 400V 500MA DO213 - 884-EGL34G-E3/98 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 500MA DO213
884-EGL34G-E3/98
DIODE GEN PURP 400V 500MA DO213 884-EGL34G-E3/98
DIODE GEN PURP 400V 500MA DO213

DIODE GEN PURP 400V 500MA DO213

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-EGL34G-E3/98 015207-EGL34G-E3/98 EGL34G-E3/98GICT-ND 8122054 EGL34G-E3/98 884-EGL34G-E3/98
Product Name 400V 0.5A Diode and Rectifier Diodes, Rectifiers - Single - EGL34G-E3/98 Single Diodes Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 400V 500MA DO213
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.35 volts 1.35 volts 1.35 volts
VR 400 volts 400 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data