DIODE ZENER 30V 150MW EMD2 Product overview: EDZVT2R30B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R30B can be used for catalog matching and distributor lookup.
Zener Diode 30V 150mW ±3% Surface Mount EMD2
Zener Diode 30V 150mW ±3% Surface Mount EMD2
Zener Diode 30V 150mW ±3% Surface Mount EMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 745526-EDZVT2R30B
Manufacturer Homepage: www.rohm.com
Reference case: SOD-523
Reference Date Code: 17+Rohs
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
DIODE ZENER 30V 150MW EMD2
ZENER DIODE, 0.15W, 30V, SOD-523; Zener Voltage Vz Typ:30V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 30V 150MW EMD2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-EDZVT2R30B | EDZVT2R30BDKR-ND | 745526-EDZVT2R30B | EDZVT2R30B | 81Y6085 | EDZVT2R30B |
| Product Name | 30V 150MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - EDZVT2R30B | Single Zener Diodes | Zener Diode, 0.15W, 30V, Sod-523; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | EMD2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | ||
| ZZT | 200 ohms | 200 ohms | 200 ohms | |||
| PD | 150 milliwatts | 150 milliwatts |