The Zener Diode EDZVFH13B is an AEC-Q101 qualified component designed for voltage regulation applications. It has a typical Zener voltage of 13V and a maximum power dissipation of 150mW. The diode is housed in a compact SOD-523 package, making it suitable for space-constrained designs. It operates effectively within a junction temperature range of -55°C to 150°C. The device features a small mold type structure, ensuring high reliability. It is packaged in embossed tape for automated assembly, with a minimum order quantity of 8000 pieces. This diode is also compliant with RoHS standards, making it suitable for automotive applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803403-EDZVFHT2R13B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2.23%
Power - Max: 150mW
Voltage - Zener (Nom) (Vz): 13V
Supplier Device Package: EMD2
Temperature Range - Operating: 150°C
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 37 Ohms
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 10V
DIODE ZENER 13V 150MW EMD2 Product overview: EDZVFHT2R13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVFHT2R13B can be used for catalog matching and distributor lookup.
Zener Diode 13V 150mW ±2.23% Surface Mount EMD2
Zener Diode 13V 150mW ±2.23% Surface Mount EMD2
Zener Diode 13V 150mW ±2.23% Surface Mount EMD2
DIODE ZENER 13V 150MW EMD2
Zener Diodes 12.91-13.49V 5mA SOD-523; EMD2
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:13V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
ZENER DIODES (CORRESPONDS TO AEC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 803403-EDZVFHT2R13B | 287-EDZVFHT2R13B | EDZVFHT2R13BCT-ND | EDZVFHT2R13B | EDZVFHT2R13B | 91Y4539 | 687-EDZVFHT2R13B |
| Product Name | Diodes - Zener - Single - EDZVFHT2R13B | 13V 150MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm | ZENER DIODES (CORRESPONDS TO AEC |
| VZ | 13 volts | 13 volts | 13 volts | 13 volts | 13 volts | ||
| ZZT | 37 ohms | 37 ohms | 37 ohms | ||||
| IR | 1.00E-4 mA | 100 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | EMD2 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 |