DIODE ZENER 22V 150MW EMD2 Product overview: EDZVFHT2R22B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVFHT2R22B can be used for catalog matching and distributor lookup.
Zener Diode 22V 150mW ±2.11% Surface Mount EMD2
Zener Diode 22V 150mW ±2.11% Surface Mount EMD2
Zener Diode 22V 150mW ±2.11% Surface Mount EMD2
Win Source Part Number: 968388-EDZVFHT2R22B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±2.11%
Power - Max: 150 mW
Current - Reverse Leakage @ Vr: 100 nA @ 17 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: EMD2
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: EDZVFHT2R22BTR,EDZVF
Base Product Number: EDZVFHT2
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:22V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
ZENER DIODES (CORRESPONDS TO AEC
Zener Diodes 21.54-22.47V 5mA SOD-523; EMD2
DIODE ZENER 22V 150MW EMD2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-EDZVFHT2R22B | EDZVFHT2R22BDKR-ND | 968388-EDZVFHT2R22B | 91Y4543 | 687-EDZVFHT2R22B | EDZVFHT2R22B | EDZVFHT2R22B |
| Product Name | 22V 150MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm | ZENER DIODES (CORRESPONDS TO AEC | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | EMD2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 22 volts | 22 volts | 22 volts | 22 volts | 22 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | ||||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts |