DIODE GEN PURP 1.6KV 1A DO41 Product overview: EM513 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EM513 can be used for catalog matching and distributor lookup.
Diode Standard 1600V 1A Through Hole DO-41/DO-204AC
DIODE GEN PURP 1600V 1A DO204AC
DIODE GEN PURP 1.6KV 1A DO41
DIODE GEN PURP 1.6KV 1A DO41
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-EM513 | 4878-EM513TB-ND | EM513 | EM513 |
| Product Name | 1.6KV 1A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-41; DO-204AC, DO-41, Axial | DO-41 | |
| RoHS Compliant | RoHS | |||
| Tj | -50 C (-58 F) | -50 to 175 C (-58 to 347 F) | ||
| VF | 1.1 volts | 1.1 volts |