Manufacturer: Vishay
Win Source Part Number: 101984-EGF1A-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Standard 50V 1A Surface Mount DO-214BA (GF1)
Diode Standard 50V 1A Surface Mount DO-214BA (GF1)
Diode Standard 50V 1A Surface Mount DO-214BA (GF1)
1A 50V Rectifier Diode, DO-214BA Product overview: EGF1A-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1A-E3/67A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 1A DO214BA
DIODE GEN PURP 50V 1A DO214BA
Rectifiers 1.0 Amp 50 Volt 50ns
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 101984-EGF1A-E3/67A | EGF1A-E3/67AGIDKR-ND | 280-EGF1A-E3/67A | EGF1A-E3/67A | EGF1A-E3/67A | EGF1A-E3/67A |
| Product Name | Diodes, Rectifiers - Single - EGF1A-E3/67A | Single Diodes | 1A 50V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 50 volts | 50 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |