DIODE ZENER 16V 150MW EMD2 Product overview: EDZVFHT2R16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVFHT2R16B can be used for catalog matching and distributor lookup.
Zener Diode 16V 150mW ±2.06% Surface Mount EMD2
Zener Diode 16V 150mW ±2.06% Surface Mount EMD2
Zener Diode 16V 150mW ±2.06% Surface Mount EMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803364-EDZVFHT2R16B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2.06%
Power - Max: 150mW
Voltage - Zener (Nom) (Vz): 16V
Supplier Device Package: EMD2
Temperature Range - Operating: 150°C
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 12V
DIODE ZENER 16V 150MW EMD2
DIODE ZENER 16V 150MW EMD2
Zener Diodes 15.85-16.51V 5mA SOD-523; EMD2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-EDZVFHT2R16B | EDZVFHT2R16BCT-ND | 803364-EDZVFHT2R16B | EDZVFHT2R16B | EDZVFHT2R16B | EDZVFHT2R16B |
| Product Name | 16V 150MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - EDZVFHT2R16B | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | Tape & Reel (TR) | EMD2 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523-2 | ||
| RoHS Compliant | RoHS | |||||
| VZ | 16 volts | 16 volts | 16 volts | 16 volts | ||
| ZZT | 50 ohms | 50 ohms | 50 ohms | 50 ohms |