Vishay Precision Group Single Diodes EGF1B-E3/5CA

Description
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)
Request a Quote Datasheet
Description
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - EGF1B-E3/5CAGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGF1B-E3/5CAGITR-ND
Single Diodes EGF1B-E3/5CAGITR-ND
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - EGF1B-E3/5CAGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGF1B-E3/5CAGICT-ND
Single Diodes EGF1B-E3/5CAGICT-ND
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - EGF1B-E3/5CAGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Diode Standard 100V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-EGF1B-E3/5CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-EGF1B-E3/5CA
100V 1A Diode and Rectifier 280-EGF1B-E3/5CA
DIODE GEN PURP 100V 1A DO214BA Product overview: EGF1B-E3/5CA from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1B-E3/5CA can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1A DO214BA Product overview: EGF1B-E3/5CA from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGF1B-E3/5CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - EGF1B-E3/5CA - 1035934-EGF1B-E3/5CA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGF1B-E3/5CA
1035934-EGF1B-E3/5CA
Diodes, Rectifiers - Single - EGF1B-E3/5CA 1035934-EGF1B-E3/5CA
Manufacturer: Vishay Win Source Part Number: 1035934-EGF1B-E3/5CA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1035934-EGF1B-E3/5CA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
EGF1B-E3/5CA
Rectifiers EGF1B-E3/5CA
Rectifiers 100 Volt 1.0A 50ns Glass Passivated

Rectifiers 100 Volt 1.0A 50ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGF1B-E3/5CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGF1B-E3/5CA
Discrete Semiconductor Products - Diodes - Rectifiers EGF1B-E3/5CA
DIODE GEN PURP 100V 1A DO214BA

DIODE GEN PURP 100V 1A DO214BA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number EGF1B-E3/5CAGITR-ND 280-EGF1B-E3/5CA 1035934-EGF1B-E3/5CA EGF1B-E3/5CA EGF1B-E3/5CA
Product Name Single Diodes 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - EGF1B-E3/5CA Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR) DO-214BA
RoHS Compliant RoHS
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data