2.0A Ultra Fast Recovery Rectifier
2.0A Ultra Fast Recovery Rectifier
Diode Standard 50V 2A Through Hole DO-15
Diode Standard 50V 2A Through Hole DO-15
DIODE GEN PURP 50V 2A DO15
Ultra Fast Recovery Power Rectifier; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | EGP20A | EGP20ATR-ND | EGP20A | 18C6313 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Ultra Fast Recovery Power Rectifier; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Applications | Rectifier | |||
| Life Cycle Stage | Active | Declining | ||
| Package | AXIAL LEAD DO 204 | DO-15 | ||
| Tj | -65 to 150 C (-85 to 302 F) | |||
| VF | 0.9500 volts | 0.9500 volts |