Zener Diode 12V 150mW ±2% Surface Mount EMD2
Zener Diode 12V 150mW ±2% Surface Mount EMD2
Zener Diode 12V 150mW ±2% Surface Mount EMD2
DIODE ZENER 12V 150MW EMD2 Product overview: EDZVFHT2R12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVFHT2R12B can be used for catalog matching and distributor lookup.
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:12V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes
Zener Diodes Zener Diodes (corresponds to AEC-Q101)
DIODE ZENER 12V 150MW EMD2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R12BTR-ND | 287-EDZVFHT2R12B | 91Y4538 | EDZVFHT2R12B | EDZVFHT2R12B |
| Product Name | Single Zener Diodes | 12V 150MW Zener Diode | Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523-2 | EMD2 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 12 volts | 12 volts | 12 volts | ||
| ZZT | 30 ohms | 30 ohms |