Diode Standard 50V 2A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 50V 2A DO204AC
Rectifiers 50 Volt 2.0A 50ns Glass Passivated
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | EGP20A-E3/73-ND | EGP20A-E3/73 | EGP20A-E3/73 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |