17V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFNWB (2.5x1)
17V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFNWB (2.5x1)
17V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFNWB (2.5x1)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-EGUARD0524PTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN |
| Peak Pulse Power | 150 watts |
| VC | 17 volts |