Manufacturer: Sanken
Win Source Part Number: 051077-EG01CV1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 500mA
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 50μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 500MA AXIAL Product overview: EG01CV1 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EG01CV1 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 500mA Through Hole
DIODE GEN PURP 1KV 500MA AXIAL
DIODE GEN PURP 1KV 500MA AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 051077-EG01CV1 | 280-EG01CV1 | EG01CV1TB-ND | EG01CV1 | EG01CV1 |
| Product Name | Diodes, Rectifiers - Single - EG01CV1 | 1KV 500MA Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 3.3 volts | 3.3 volts | 3.3 volts | ||
| VR | 1000 volts | 1000 volts | |||
| IR | 0.0500 mA | 0.0500 mA | |||
| trr | 100 ns |