Rectifier Diode Switching 100V 3A 50ns 2-Pin DO-201AD T/R Product overview: EGP30B from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP30B can be used for catalog matching and distributor lookup.
Diode Standard 100V 3A Through Hole DO-201AD
RECTIFIER, 100V, 3A, DO-201AD; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 100V 3A DO201AD
Rectifiers 3.0a Rectifier UF Recovery
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-EGP30B | EGP30BTR-ND | 38C7064 | EGP30B | EGP30B |
| Product Name | 100V 3A Diode and Rectifier | Single Diodes | Rectifier, 100V, 3A, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | DO-201; DO-201ADRoHS Compliant: Yes | DO-201; DO-201AD | ||
| RoHS Compliant | RoHS | ||||
| IO | 3 amps | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| VRRM | 100 volts |