ROHM Semiconductor USA, LLC Single Zener Diodes EDZVT2R15B

Description
Zener Diode 15V 150mW ±2% Surface Mount EMD2
Request a Quote Datasheet
Description
Zener Diode 15V 150mW ±2% Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - EDZVT2R15BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R15BTR-ND
Single Zener Diodes EDZVT2R15BTR-ND
Zener Diode 15V 150mW ±2% Surface Mount EMD2

Zener Diode 15V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R15BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R15BCT-ND
Single Zener Diodes EDZVT2R15BCT-ND
Zener Diode 15V 150mW ±2% Surface Mount EMD2

Zener Diode 15V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R15BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R15BDKR-ND
Single Zener Diodes EDZVT2R15BDKR-ND
Zener Diode 15V 150mW ±2% Surface Mount EMD2

Zener Diode 15V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
15V 150MW Zener Diode - 287-EDZVT2R15B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 150MW Zener Diode
287-EDZVT2R15B
15V 150MW Zener Diode 287-EDZVT2R15B
DIODE ZENER 15V 150MW EMD2 Product overview: EDZVT2R15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R15B can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 150MW EMD2 Product overview: EDZVT2R15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R15B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - EDZVT2R15B - 015189-EDZVT2R15B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZVT2R15B
015189-EDZVT2R15B
Diodes - Zener - Single - EDZVT2R15B 015189-EDZVT2R15B
Manufacturer: Rohm Semiconductor Win Source Part Number: 015189-EDZVT2R15B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 42 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015189-EDZVT2R15B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 42 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diodes >> Zener Diodes - EDZVT2R15B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
EDZVT2R15B
Diodes >> Zener Diodes EDZVT2R15B
±2% Single 14.34V~14.98V 150mW 15V SOD-523 Zener Diodes ROHS

±2% Single 14.34V~14.98V 150mW 15V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZVT2R15B
Zener Diodes EDZVT2R15B
Zener Diodes Diode Zener Sgl 14.66V 150mW

Zener Diodes Diode Zener Sgl 14.66V 150mW

Buy Now Datasheet
DIODE ZENER 15V 150MW EMD2 - 687-EDZVT2R15B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 15V 150MW EMD2
687-EDZVT2R15B
DIODE ZENER 15V 150MW EMD2 687-EDZVT2R15B
DIODE ZENER 15V 150MW EMD2

DIODE ZENER 15V 150MW EMD2

Supplier's Site
Zener Diode, 0.15W, 15V, Sod-523; Zener Voltage Vz Typ Rohm - 81Y6077 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.15W, 15V, Sod-523; Zener Voltage Vz Typ Rohm
81Y6077
Zener Diode, 0.15W, 15V, Sod-523; Zener Voltage Vz Typ Rohm 81Y6077
ZENER DIODE, 0.15W, 15V, SOD-523; Zener Voltage Vz Typ:15V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.15W, 15V, SOD-523; Zener Voltage Vz Typ:15V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZVT2R15B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZVT2R15B
Discrete Semiconductor Products - Diodes - Zener EDZVT2R15B
DIODE ZENER 15V 150MW EMD2

DIODE ZENER 15V 150MW EMD2

Supplier's Site
Single Zener Diodes - EDZVT2R15B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
EDZVT2R15B
Single Zener Diodes EDZVT2R15B
DIODE ZENER 15V 150MW EMD2

DIODE ZENER 15V 150MW EMD2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number EDZVT2R15BTR-ND 287-EDZVT2R15B 015189-EDZVT2R15B EDZVT2R15B EDZVT2R15B 687-EDZVT2R15B 81Y6077 EDZVT2R15B EDZVT2R15B
Product Name Single Zener Diodes 15V 150MW Zener Diode Diodes - Zener - Single - EDZVT2R15B Diodes >> Zener Diodes Zener Diodes DIODE ZENER 15V 150MW EMD2 Zener Diode, 0.15W, 15V, Sod-523; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) EMD2 SOD-523 SOD-523; SOD-523-2 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 EMD2 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 42 ohms 42 ohms 42 ohms 42 ohms 42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C9V1J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers