Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1035943-EGP10B
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Diode Standard 100V 1A Through Hole DO-41
Diode Standard 100V 1A Through Hole DO-41
DIODE GEN PURP 100V 1A DO204AL Product overview: EGP10B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10B can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 1A, 100V V(RRM), Silicon, DO-41
Rectifier Diode, 1 Phase, 1 Element, 1A, 100V V(RRM), Silicon, DO-41
DIODE GEN PURP 100V 1A DO41
RECTIFIER, SINGLE, 100V, 1A, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1035943-EGP10B | EGP10BTR-ND | 280-EGP10B | EGP10B | EGP10B | 18C6306 |
| Product Name | Diodes, Rectifiers - Single - EGP10B | Single Diodes | 100V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 100V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| VR | 100 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 50 ns | 50 ns |