Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015210-EGP30C
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 95pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,250
Diode Standard 150V 3A Through Hole DO-201AD
DIODE GEN PURP 150V 3A DO201AD Product overview: EGP30C from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP30C can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-201AD
Rectifier Diode, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-201AD
DIODE GEN PURP 150V 3A DO201AD
RECTIFIER, 150V, 3A, DO-201AD; Repetitive Peak Reverse Voltage:150V; Average Forward Current:3A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 015210-EGP30C | EGP30CTR-ND | 280-EGP30C | EGP30C | EGP30C | 18C6323 |
| Product Name | Diodes, Rectifiers - Single - EGP30C | Single Diodes | 150V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 150V, 3A, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| VR | 150 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 50 ns | 50 ns |