Zener Diode 29.94V 150mW ±2.5% Surface Mount EMD2
Zener Diode 29.94V 150mW ±2.5% Surface Mount EMD2
Zener Diode 29.94V 150mW ±2.5% Surface Mount EMD2
DIODE ZENER 29.94V 150MW EMD2
ZENER DIODE, 30V, SOD-523; Zener Voltage Vz Typ:30V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVF Series; Automotive Qualification RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | EDZVFHT2R30BTR-ND | EDZVFHT2R30B | 78Y8305 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 30V, Sod-523; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | ||
| Package | EMD2 | SOD-523; SOD-523 | |
| VZ | 29.94 volts | 30 volts | |
| ZZT | 200 ohms |