Diode, Fairchild, EGP20D
Diode, Fairchild, EGP20D
Diode, Fairchild, EGP20D
Rectifiers 2A Rectifier UF Recovery Product overview: EGP20D from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-EGP20D can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-15
Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-15
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015209-EGP20D
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: EGP20D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): EGP20D AMP; EGP20D/54; EGP20D-E3/23;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Diode Standard 200V 2A Through Hole DO-15
Diode Standard 200V 2A Through Hole DO-15
DIODE GEN PURP 200V 2A DO15
RECTIFIER, SINGLE, 2A, 200V, DO-204AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
Rectifiers 2A Rectifier UF Recovery
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 8075314P | 8075314 | 2085-EGP20D | EGP20D | 015209-EGP20D | EGP20DFSCT-ND | EGP20D | 46AC0633 | EGP20D |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 2A Diode and Rectifier | Diodes, Rectifiers - Single - EGP20D | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 2A, 200V, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | |
| Package | DO-15; DO-15 | Do-15 | Reel | AXIAL2-B/S | DO-15 | DO-15; DO-15 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 50 ns | 50 ns | 50 ns | ||||||
| Life Cycle Stage | Active | Declining | |||||||
| Diode Type | Standard |