Vishay Precision Group 50V 5A Diode and Rectifier EGP50A-E3/54

Description
DIODE GEN PURP 50V 5A GP20 Product overview: EGP50A-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP50A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 5A GP20 Product overview: EGP50A-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP50A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 5A Diode and Rectifier - 280-EGP50A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore
50V 5A Diode and Rectifier
280-EGP50A-E3/54
50V 5A Diode and Rectifier 280-EGP50A-E3/54
DIODE GEN PURP 50V 5A GP20 Product overview: EGP50A-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP50A-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 5A GP20 Product overview: EGP50A-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP50A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - EGP50A-E3/54 - 773691-EGP50A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGP50A-E3/54
773691-EGP50A-E3/54
Diodes, Rectifiers - Single - EGP50A-E3/54 773691-EGP50A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 773691-EGP50A-E3/54 Series: SUPERECTIFIER Packaging: Reel package Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AA, DO-27, Axial Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 95pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: EGP50A Categories: Discrete Semiconductor Products Manufacturer Package: GP20 Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): EGP50AHE3/73; EGP50AHE3/54; EGP50A TR; EGP50A AMP; Introduction Date: June 19, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1,400

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 773691-EGP50A-E3/54
Series: SUPERECTIFIER
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 95pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: EGP50A
Categories: Discrete Semiconductor Products
Manufacturer Package: GP20
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): EGP50AHE3/73; EGP50AHE3/54; EGP50A TR; EGP50A AMP;
Introduction Date: June 19, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1,400

Buy Now Datasheet
Single Diodes - EGP50A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EGP50A-E3/54GITR-ND
Single Diodes EGP50A-E3/54GITR-ND
Diode Standard 50V 5A Through Hole GP20

Diode Standard 50V 5A Through Hole GP20

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - EGP50A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EGP50A-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers EGP50A-E3/54
DIODE GEN PURP 50V 5A GP20

DIODE GEN PURP 50V 5A GP20

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-EGP50A-E3/54 773691-EGP50A-E3/54 EGP50A-E3/54GITR-ND EGP50A-E3/54
Product Name 50V 5A Diode and Rectifier Diodes, Rectifiers - Single - EGP50A-E3/54 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 0.9500 volts 0.9500 volts
Unlock Full Specs
to access all available technical data