Sanken Electric Co., Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single EG01AV0

Description
Win Source Part Number: 984076-EG01AV0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 2,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 2 V @ 500 mA Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 100 µA @ 600 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: Axial ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Sanken Other Names: EG01AV0 DK Base Product Number: EG01
Request a Quote Datasheet
Description
Win Source Part Number: 984076-EG01AV0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 2,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 2 V @ 500 mA Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 100 µA @ 600 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: Axial ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Sanken Other Names: EG01AV0 DK Base Product Number: EG01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 984076-EG01AV0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
984076-EG01AV0
Discrete Semiconductor Products - Diodes - Rectifiers - Single 984076-EG01AV0
Win Source Part Number: 984076-EG01AV0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 2,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 2 V @ 500 mA Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 100 µA @ 600 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: Axial ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Sanken Other Names: EG01AV0 DK Base Product Number: EG01

Win Source Part Number: 984076-EG01AV0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 2,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 2 V @ 500 mA
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Axial
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Sanken
Other Names: EG01AV0 DK
Base Product Number: EG01

Buy Now Datasheet
Single Diodes - EG01AV0-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EG01AV0-ND
Single Diodes EG01AV0-ND
Diode Standard 600V 500mA Through Hole

Diode Standard 600V 500mA Through Hole

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
EG01AV0
Discrete Semiconductor Products - Diodes - Rectifiers EG01AV0
DIODE GEN PURP 600V 500MA AXIAL

DIODE GEN PURP 600V 500MA AXIAL

Supplier's Site
Single Diodes - EG01AV0 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
EG01AV0
Single Diodes EG01AV0
DIODE GEN PURP 600V 500MA AXIAL

DIODE GEN PURP 600V 500MA AXIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers General Purpose Diodes
Product Number 984076-EG01AV0 EG01AV0-ND EG01AV0 EG01AV0
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Standard
VF 2 volts 2 volts 2 volts
VR 600 volts 600 volts
IR 0.1000 mA 0.1000 mA
trr 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
High-speed switching diode - BAL99,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers