Diode Switching 200V 0.5A 2-Pin DO-213AA T/R Product overview: EGL34D-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGL34D-E3/98 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1035940-EGL34D-E3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 500mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
DIODE GP 200V 500MA DO213AA
DIODE GP 200V 500MA DO213AA
FAST DIODE, 0.5A, 200V, DO-213AA, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:500mA; Diode Configuration:Single
Rectifiers 0.5Amp 200 Volt 50ns
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-EGL34D-E3/98 | 1035940-EGL34D-E3/98 | EGL34D-E3/98GIDKR-ND | EGL34D-E3/98 | EGL34D-E3/98 | 76K4466 | EGL34D-E3/98 |
| Product Name | 200V 0.5A Diode and Rectifier | Diodes, Rectifiers - Single - EGL34D-E3/98 | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 0.5A, 200V, Do-213Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |