DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: EGP20D-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP20D-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 710095-EGP20D-E3/54
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AC (DO-15)
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: EGP20D
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 2A
Current - Reverse Leakage at Vr: 5μA at 200V
Capacitance at Vr, F: 70pF at 4V, 1MHz
Diode Standard 200V 2A Through Hole DO-204AC (DO-15)
Diode Standard 200V 2A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 200V 2A DO204AC
FAST DIODE, 2A, 200V, DO-204AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
FAST DIODE, 2A, 200V, DO-204AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 280-EGP20D-E3/54 | 710095-EGP20D-E3/54 | EGP20D-E3/54GICT-ND | EGP20D-E3/54 | EGP20D-E3/54 | 76K4623 | 08R3776 |
| Product Name | 2 A 200 V Diode and Rectifier | Diodes, Rectifiers - Single - EGP20D-E3/54 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Diode, 2A, 200V, Do-204Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Fast Diode, 2A, 200V, Do-204Ac; Repetitive Peak Reverse Voltage Vishay |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| VR | 200 volts |