Manufacturer: Vishay
Win Source Part Number: 917955-EGP10B-E3/73
Series: SUPERECTIFIER®
Features: Diode Standard 100 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: EGP10
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 100V 1A DO204AL Product overview: EGP10B-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP10B-E3/73 can be used for catalog matching and distributor lookup.
Rectifiers 100 Volt 1.0A 50ns Glass Passivated
DIODE GEN PURP 100V 1A DO204AL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 917955-EGP10B-E3/73 | EGP10B-E3/73-ND | 280-EGP10B-E3/73 | EGP10B-E3/73 | EGP10B-E3/73 |
| Product Name | Diodes, Rectifiers - Single - EGP10B-E3/73 | Single Diodes | 100V 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 100 V 1A Through Hole DO-204AL (DO-41) | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | Tape & Box (TB) | DO-204AL | DO-41 |