Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Rectifiers 200 Volt 1.0A 50ns Glass Passivated
DIODE GEN PURP 200V 1A DO204AL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | EGP10DE-E3/54-ND | EGP10DE-E3/54 | EGP10DE-E3/54 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |