ROHM Semiconductor USA, LLC Single Zener Diodes EDZVFHT2R36B

Description
Zener Diode 36V 150mW ±2.5% Surface Mount EMD2
Request a Quote Datasheet
Description
Zener Diode 36V 150mW ±2.5% Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - EDZVFHT2R36BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVFHT2R36BDKR-ND
Single Zener Diodes EDZVFHT2R36BDKR-ND
Zener Diode 36V 150mW ±2.5% Surface Mount EMD2

Zener Diode 36V 150mW ±2.5% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVFHT2R36BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVFHT2R36BTR-ND
Single Zener Diodes EDZVFHT2R36BTR-ND
Zener Diode 36V 150mW ±2.5% Surface Mount EMD2

Zener Diode 36V 150mW ±2.5% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVFHT2R36BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVFHT2R36BCT-ND
Single Zener Diodes EDZVFHT2R36BCT-ND
Zener Diode 36V 150mW ±2.5% Surface Mount EMD2

Zener Diode 36V 150mW ±2.5% Surface Mount EMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZVFHT2R36B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
EDZVFHT2R36B
Discrete Semiconductor Products - Diodes - Zener EDZVFHT2R36B
DIODE ZENER 36V 150MW EMD2

DIODE ZENER 36V 150MW EMD2

Supplier's Site
Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm - 91Y4549 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm
91Y4549
Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm 91Y4549
ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:36V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.15W, SOD-523; Zener Voltage Vz Typ:36V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZVFH Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number EDZVFHT2R36BDKR-ND EDZVFHT2R36B 91Y4549
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 0.15W, Sod-523; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package EMD2 SOD-523; SOD-523
VZ 36 volts 36 volts
ZZT 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2441982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-C8V2,118 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 8.2 volts
View Details