Diode Standard 600V 1.2A Through Hole
Manufacturer: Sanken
Win Source Part Number: 1171785-EM2A
Manufacturer Homepage: www.sanken-ele.co.jp
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 1.2A AXIAL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1261-EM2A-ND | 1171785-EM2A | EM2A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - EM2A | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |