Sanken Electric Co., Ltd. Single Diodes EG01C

Description
Diode Standard 1000V 500mA Through Hole
Request a Quote Datasheet
Description
Diode Standard 1000V 500mA Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - EG01C-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
EG01C-ND
Single Diodes EG01C-ND
Diode Standard 1000V 500mA Through Hole

Diode Standard 1000V 500mA Through Hole

Buy Now Datasheet
Diodes, Rectifiers - Single - EG01C - 805986-EG01C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EG01C
805986-EG01C
Diodes, Rectifiers - Single - EG01C 805986-EG01C
Manufacturer: Sanken Win Source Part Number: 805986-EG01C Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 500mA Reverse Recovery Time (trr): 100ns Operating Temperature - Junction: -40°C ~ 150°C Manufacturer Package: Axial Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3.3V at 500mA Current - Reverse Leakage at Vr: 50μA at 1000V

Manufacturer: Sanken
Win Source Part Number: 805986-EG01C
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 500mA
Reverse Recovery Time (trr): 100ns
Operating Temperature - Junction: -40°C ~ 150°C
Manufacturer Package: Axial
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3.3V at 500mA
Current - Reverse Leakage at Vr: 50μA at 1000V

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
EG01C
Discrete Semiconductor Products - Diodes - Rectifiers EG01C
DIODE GEN PURP 1KV 500MA AXIAL

DIODE GEN PURP 1KV 500MA AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number EG01C-ND 805986-EG01C EG01C
Product Name Single Diodes Diodes, Rectifiers - Single - EG01C Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data