Zener Diode 10V 150mW ±2.2% Surface Mount EMD2
Zener Diode 10V 150mW ±2.2% Surface Mount EMD2
Zener Diode 10V 150mW ±2.2% Surface Mount EMD2
Zener Diodes 9.77-10.21V 5mA SOD-523; EMD2
ZENER, AEC-Q101, 0.15W, 10V, SOD523; Zener Voltage Vz Typ:10V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance :-; No. of Pins:2Pins; Operating Temperature Max:150 C; Packaging:Cut Tape; Product Range:EDZVFH RoHS Compliant: Yes
DIODE ZENER 10V 150MW EMD2
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2159722P | 2159721 | EDZVFHT2R10BTR-ND | EDZVFHT2R10B | 92Y2835 | EDZVFHT2R10B |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Zener, Aec-Q101, 0.15W, 10V, Sod523; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener | Zener | ||||
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | SOD-523; SOD-523 | SOD-523; Sod-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | EMD2 | |
| Pin Count | 2 | 2 |