ROHM Semiconductor USA, LLC Diodes - Zener - Single - EDZVT2R6.8B EDZVT2R6.8B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 051065-EDZVT2R6.8B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 051065-EDZVT2R6.8B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - EDZVT2R6.8B - 051065-EDZVT2R6.8B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZVT2R6.8B
051065-EDZVT2R6.8B
Diodes - Zener - Single - EDZVT2R6.8B 051065-EDZVT2R6.8B
Manufacturer: Rohm Semiconductor Win Source Part Number: 051065-EDZVT2R6.8B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 051065-EDZVT2R6.8B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - EDZVT2R6.8BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R6.8BTR-ND
Single Zener Diodes EDZVT2R6.8BTR-ND
Zener Diode 6.8V 150mW ±2% Surface Mount EMD2

Zener Diode 6.8V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R6.8BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R6.8BDKR-ND
Single Zener Diodes EDZVT2R6.8BDKR-ND
Zener Diode 6.8V 150mW ±2% Surface Mount EMD2

Zener Diode 6.8V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Single Zener Diodes - EDZVT2R6.8BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZVT2R6.8BCT-ND
Single Zener Diodes EDZVT2R6.8BCT-ND
Zener Diode 6.8V 150mW ±2% Surface Mount EMD2

Zener Diode 6.8V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
6.8V 150MW Zener Diode - 287-EDZVT2R6.8B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 150MW Zener Diode
287-EDZVT2R6.8B
6.8V 150MW Zener Diode 287-EDZVT2R6.8B
DIODE ZENER 6.8V 150MW EMD2 Product overview: EDZVT2R6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R6.8B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 150MW EMD2 Product overview: EDZVT2R6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZVT2R6.8B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - EDZVT2R6.8B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
EDZVT2R6.8B
Single Zener Diodes EDZVT2R6.8B
DIODE ZENER 6.8V 150MW EMD2

DIODE ZENER 6.8V 150MW EMD2

Supplier's Site Datasheet
Diodes >> Zener Diodes - EDZVT2R6.8B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
EDZVT2R6.8B
Diodes >> Zener Diodes EDZVT2R6.8B
±2% Single 6.65V~6.93V 150mW 6.8V SOD-523 Zener Diodes ROHS

±2% Single 6.65V~6.93V 150mW 6.8V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZVT2R6.8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZVT2R6.8B
Discrete Semiconductor Products - Diodes - Zener EDZVT2R6.8B
DIODE ZENER 6.8V 150MW EMD2

DIODE ZENER 6.8V 150MW EMD2

Supplier's Site
Zener Diode, 0.15W, 6.8V, Sod-523; Zener Voltage Vz Typ Rohm - 81Y6091 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.15W, 6.8V, Sod-523; Zener Voltage Vz Typ Rohm
81Y6091
Zener Diode, 0.15W, 6.8V, Sod-523; Zener Voltage Vz Typ Rohm 81Y6091
ZENER DIODE, 0.15W, 6.8V, SOD-523; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.15W, 6.8V, SOD-523; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:EDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZVT2R6.8B
Zener Diodes EDZVT2R6.8B
Zener Diodes Diode Zener Sgl 6.79V 150mW

Zener Diodes Diode Zener Sgl 6.79V 150mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 051065-EDZVT2R6.8B EDZVT2R6.8BTR-ND 287-EDZVT2R6.8B EDZVT2R6.8B EDZVT2R6.8B EDZVT2R6.8B 81Y6091 EDZVT2R6.8B
Product Name Diodes - Zener - Single - EDZVT2R6.8B Single Zener Diodes 6.8V 150MW Zener Diode Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.15W, 6.8V, Sod-523; Zener Voltage Vz Typ Rohm Zener Diodes
Life Cycle Stage Active Active
Package EMD2 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523 EMD2 SOD-523; SOD-523 SOD-523; SOD-523-2
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data